Texas Instruments High-Performance Analog Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G241DCTRE4 74LVC2G241DCTRE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 198228-74LVC2G241DCT RE4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 2 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SM8 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 198228-74LVC2G241DCT RE4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 2 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SM8 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G241DCTRE4 - 198228-74LVC2G241DCTRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G241DCTRE4
198228-74LVC2G241DCTRE4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G241DCTRE4 198228-74LVC2G241DCTRE4
Manufacturer: Texas Instruments Win Source Part Number: 198228-74LVC2G241DCT RE4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 2 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SM8 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 198228-74LVC2G241DCTRE4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SM8
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVC2G241DCTRE4-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74LVC2G241DCTRE4-ND
Buffers, Drivers, Receivers, Transceivers 74LVC2G241DCTRE4-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output SM8

Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output SM8

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LVC2G241DCTRE4
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVC2G241DCTRE4
IC BUFFER NON-INVERT 5.5V SM8

IC BUFFER NON-INVERT 5.5V SM8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 198228-74LVC2G241DCTRE4 74LVC2G241DCTRE4-ND 74LVC2G241DCTRE4
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G241DCTRE4 Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC426AJP - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
High-Performance Buffers - SiT92114AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8065ARTZ-REEL - 909863-AD8065ARTZ-REEL - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOT; SOT23; SOT-23-5
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA3054MZ96 - 1027566-CA3054MZ96 - Win Source Electronics
Specs
Bandwidth 550 MHz
VOS 0.4500 millivolts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
6 suppliers