Texas Instruments Logic - Logic - Gates and Inverters - 74AC11004N 74AC11004N

Description
Manufacturer: Texas Instruments Win Source Part Number: 908020-74AC11004N Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel - 20-PDIP Package: 20-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 74AC11004 Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -74AC11004NE4-NDR, 74AC11004NE4-ND, -74AC11004NE4, 296-4153-5, 296-4153-5-NDR, 74AC11004NE4, -74AC11004N-NDR, -296-4153-5, -296-4153-5-ND, -296-4153-5-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 908020-74AC11004N Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel - 20-PDIP Package: 20-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 74AC11004 Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -74AC11004NE4-NDR, 74AC11004NE4-ND, -74AC11004NE4, 296-4153-5, 296-4153-5-NDR, 74AC11004NE4, -74AC11004N-NDR, -296-4153-5, -296-4153-5-ND, -296-4153-5-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74AC11004N - 908020-74AC11004N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AC11004N
908020-74AC11004N
Logic - Logic - Gates and Inverters - 74AC11004N 908020-74AC11004N
Manufacturer: Texas Instruments Win Source Part Number: 908020-74AC11004N Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel - 20-PDIP Package: 20-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 74AC11004 Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -74AC11004NE4-NDR, 74AC11004NE4-ND, -74AC11004NE4, 296-4153-5, 296-4153-5-NDR, 74AC11004NE4, -74AC11004N-NDR, -296-4153-5, -296-4153-5-ND, -296-4153-5-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 908020-74AC11004N
Series: 74AC
Operating Temperature Range: -40°C ~ 85°C
Features: Inverter IC 6 Channel - 20-PDIP
Package: 20-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 74AC11004
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -74AC11004NE4-NDR, 74AC11004NE4-ND, -74AC11004NE4, 296-4153-5, 296-4153-5-NDR, 74AC11004NE4, -74AC11004N-NDR, -296-4153-5, -296-4153-5-ND, -296-4153-5-NDR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 908020-74AC11004N
Product Name Logic - Logic - Gates and Inverters - 74AC11004N
Package Type DIP; PDIP; 20-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771003VXA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,DIESALE,TO-99
View Details
Isolating amplifiers - 857-403 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Rf Amplifier - 860-BGAP3D30HE6327XUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type RF
Package Type Reel
View Details