Manufacturer: Texas Instruments
Win Source Part Number: 076064-74ACT11244PW
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 24-TSSOP
IC BUFF NON-INVERT 5.5V 24TSSOP
IC BUF NON-INVERT 5.5V 24TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 076064-74ACT11244PW | 296-32805-5-ND | 74ACT11244PW | 74ACT11244PW |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT11244PW | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |