Manufacturer: Texas Instruments
Win Source Part Number: 763767-74AC16244DGGR
Series: 74AC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 3 V ~ 5.5 V
Number of Elements: 4
Number of Bits per Element: 4
Family Name: 74AC16244
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): 74AC16244TTR; 74AC16244SSC; 74AC16244SSCX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
IC BUF NON-INVERT 5.5V 48TSSOP
IC BUF NON-INVERT 5.5V 48TSSOP
| Win Source Electronics | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 763767-74AC16244DGGR | 296-15845-2-ND | 815-74AC16244DGGR | 74AC16244DGGR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC16244DGGR | Buffers, Drivers, Receivers, Transceivers | IC BUF NON-INVERT 5.5V 48TSSOP | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 3 to 5.5 volts | 3 to 5.5 volts |