Win Source Part Number: 1357069-AMC1351QDWVR
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Fake Threat In the Open Market: 57 pct.
Type: Isolation
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SOIC
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
Applications: DC/DC Converter
REACH Status: REACH Unaffected
ECCN: EAR99
Isolation IC DC/DC Converter 8-SOIC
Isolation IC DC/DC Converter 8-SOIC
Isolation IC DC/DC Converter 8-SOIC
AUTOMOTIVE, 0-V TO 5-V INPUT, PR Product overview: AMC1351QDWVRQ1 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-AMC1351QDWVRQ1 can be used for catalog matching and distributor lookup.
AUTOMOTIVE, 0-V TO 5-V INPUT, PR
Isolation IC DC/DC Converter 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1357069-AMC1351QDWVRQ1 | 296-AMC1351QDWVRQ1CT-ND | 771-AMC1351QDWVRQ1 | AMC1351QDWVRQ1 | AMC1351QDWVRQ1 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers | Instrumentation, Op Amps, Buffer Amps | Automotive Special Purpose Amplifier Ic | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers |
| Package Type | 8-SOIC (0.295", 7.50mm Width) | SOIC; "8-SOIC (0.295"", 7.50mm Width)" | Tape & Reel (TR) | 8-SOIC (0.295, 7.50mm Width) | SOIC; 8-SOIC (0.295\", 7.50mm Width) |