Manufacturer: Texas Instruments
Win Source Part Number: 130373-74AC11244NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SO
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 130373-74AC11244NSR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC11244NSR |
| Supply Voltage (VS) | 3 to 5.5 volts |