Win Source Part Number: 968940-AMC1411DWLR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Isolated
Package: Tape & Reel (TR)
Applications: Driver
Standard Package: 500
Mounting: SMD (SMT)
Package / Case: 8-SOIC (0.551", 14.00mm Width)
Supplier Device Package: 8-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-AMC1411DWLRTR
Isolated IC Driver 8-SOIC
IC AMP SPECIAL 8-SOIC
IC AMP SPECIAL 8-SOIC
IC ISOLATED AMPLIFIER Product overview: AMC1411DWLR from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Isolated. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-AMC1411DWLR can be used for catalog matching and distributor lookup.
IC ISOLATED AMPLIFIER
Isolated IC Driver 8-SOIC
IC ISOLATED AMPLIFIER
IC ISOLATED AMPLIFIER
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 968940-AMC1411DWLR | 296-AMC1411DWLRTR-ND | 771-AMC1411DWLR | AMC1411DWLR | AMC1411DWLR | AMC1411DWLR | AMC1411DWLR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Isolated Special Purpose Amplifier Ic | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose |
| Package Type | 8-SOIC (0.551", 14.00mm Width) | SOIC; "8-SOIC (0.551"", 14.00mm Width)" | Tape & Reel (TR) | 8-SOIC (0.551, 14.00mm Width) | SOIC; 8-SOIC (0.551\", 14.00mm Width) | Surface Mount |