Texas Instruments High-Performance Analog Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH162244GRDR 74LVTH162244GRDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1009625-74LVTH162244 GRDR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Number of Elements: 4 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 54-BGA MICROSTAR JUNIOR (8.0x5.5) Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1009625-74LVTH162244 GRDR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Number of Elements: 4 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 54-BGA MICROSTAR JUNIOR (8.0x5.5) Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH162244GRDR - 1009625-74LVTH162244GRDR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH162244GRDR
1009625-74LVTH162244GRDR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH162244GRDR 1009625-74LVTH162244GRDR
Manufacturer: Texas Instruments Win Source Part Number: 1009625-74LVTH162244 GRDR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Number of Elements: 4 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 54-BGA MICROSTAR JUNIOR (8.0x5.5) Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1009625-74LVTH162244GRDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 54-BGA MICROSTAR JUNIOR (8.0x5.5)
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVTH162244GRDR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74LVTH162244GRDR-ND
Buffers, Drivers, Receivers, Transceivers 74LVTH162244GRDR-ND
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 54-BGA Microstar Junior (8x5.5)

Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 54-BGA Microstar Junior (8x5.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Buffer Amplifiers Buffer Amplifiers
Product Number 1009625-74LVTH162244GRDR 74LVTH162244GRDR-ND
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH162244GRDR Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2.7 to 3.6 volts 2.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

TLE2064AM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080902MCA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
 - 54126W/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details
Buffers, Drivers, Receivers, Transceivers - 74FCT245ATSOG8-ND - DigiKey
Specs
Supply Voltage (VS) 4.75 to 5.25 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)"
View Details
2 suppliers