Isolated IC Driver 8-SOIC
Isolated IC Driver 8-SOIC
Isolated IC Driver 8-SOIC
Win Source Part Number: 1260365-AMC1351DWVR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Isolated
Package: Tape & Reel
Applications: Driver
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-AMC1351DWVRCT,29
0-V TO 5-V INPUT, PRECISION REIN Product overview: AMC1351DWVR from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-AMC1351DWVR can be used for catalog matching and distributor lookup.
Isolated IC Driver 8-SOIC
0-V TO 5-V INPUT, PRECISION REIN
0-V TO 5-V INPUT, PRECISION REIN
0-V TO 5-V INPUT, PRECISION REIN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-AMC1351DWVRCT-ND | 1260365-AMC1351DWVR | 771-AMC1351DWVR | AMC1351DWVR | AMC1351DWVR | AMC1351DWVR | AMC1351DWVR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Special Purpose Amplifier Ic | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers |
| Package Type | SOIC; "8-SOIC (0.295"", 7.50mm Width)" | 8-SOIC (0.295", 7.50mm Width) | Tape & Reel (TR) | SOIC; 8-SOIC (0.295\", 7.50mm Width) | 8-SOIC (0.295, 7.50mm Width) | Surface Mount |