Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 765126-74AHC1G125DBV
Series: 74AHC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 1
Family Name: 74AHC1G125
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): 74AHC1G125W5-7; MC74VHC1G125DTT3G; MC74VHC1G125DT1G;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices, Motor Drive & Control, Medical, System Monitoring
IC BUF NON-INVERT 5.5V SOT23-5
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 74AHC1G125DBVRG4-ND | 765126-74AHC1G125DBVRG4 | 74AHC1G125DBVRG4 |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AHC1G125DBVRG4 | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts |