5-V-INPUT PRECISION REINFORCED I Product overview: AMC1350DWVR from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-AMC1350DWVR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1136564-AMC1350DWVR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Isolated
Package: Tape & Reel
Applications: Driver
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-AMC1350DWVRTR,29
Isolated IC Driver 8-SOIC
Isolated IC Driver 8-SOIC
Isolated IC Driver 8-SOIC
5-V-INPUT PRECISION REINFORCED I
5-V-INPUT PRECISION REINFORCED I
Isolated IC Driver 8-SOIC
5-V-INPUT PRECISION REINFORCED I
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 771-AMC1350DWVR | 1136564-AMC1350DWVR | 296-AMC1350DWVRCT-ND | AMC1350DWVR | AMC1350DWVR | AMC1350DWVR | AMC1350DWVR |
| Product Name | Special Purpose Amplifier Ic | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose |
| Standards and Certifications | RoHS | RoHS |