Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - 74LVC1G125DCKRG4 74LVC1G125DCKRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 814279-74LVC1G125DCK RG4 Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353 Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Part Number Series: 74LVC1G125
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 814279-74LVC1G125DCK RG4 Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353 Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Part Number Series: 74LVC1G125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 74LVC1G125DCKRG4 - 814279-74LVC1G125DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74LVC1G125DCKRG4
814279-74LVC1G125DCKRG4
Interface - Interface - Drivers, Receivers, Transceivers - 74LVC1G125DCKRG4 814279-74LVC1G125DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 814279-74LVC1G125DCK RG4 Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353 Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Part Number Series: 74LVC1G125

Manufacturer: Texas Instruments
Win Source Part Number: 814279-74LVC1G125DCKRG4
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V
Part Number Series: 74LVC1G125

Buy Now
Buffers, Drivers, Receivers, Transceivers - 296-35997-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-35997-2-ND
Buffers, Drivers, Receivers, Transceivers 296-35997-2-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-35997-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-35997-1-ND
Buffers, Drivers, Receivers, Transceivers 296-35997-1-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-35997-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-35997-6-ND
Buffers, Drivers, Receivers, Transceivers 296-35997-6-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LVC1G125DCKRG4
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVC1G125DCKRG4
IC BUFF NON-INVERT 5.5V SC70-5

IC BUFF NON-INVERT 5.5V SC70-5

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - 74LVC1G125DCKRG4 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
74LVC1G125DCKRG4
Buffers, Drivers, Receivers, Transceivers 74LVC1G125DCKRG4
IC BUF NON-INVERT 5.5V SC70-5

IC BUF NON-INVERT 5.5V SC70-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Amplifier and Comparator Chips Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 814279-74LVC1G125DCKRG4 296-35997-2-ND 74LVC1G125DCKRG4 74LVC1G125DCKRG4
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 74LVC1G125DCKRG4 Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data