IC SW INTEG 2 CIRCUIT 24SOIC Product overview: ACF2101BU/1KG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACF2101BU/1KG4 can be used for catalog matching and distributor lookup.
Switched Integrator Amplifier 2 Circuit 24-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 766906-ACF2101BU/1KG
Series: Difet
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SOIC (0.295", 7.50mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: Switched Integrator
Current - Input Bias: 0.1pA
Voltage - Input Offset: 500μV
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Operating Supply Current: 12mA
Manufacturer Package: 24-SOIC
Output Current per Channel: 25mA
SR - Slew Rate: 3 V/μs
GBP - Gain Bandwidth Product: 2MHz
Dual Supply Voltage (±): 4.5 V ~ 18 V, -10 V ~ -18 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC SW INTEG 2 CIRCUIT 24SOIC
IC SW INTEG 2 CIRCUIT 24SOIC
IC OPAMP SW INTEG 2 CIRC 24SOIC
Switched Integrator Amplifier 2 Circuit 24-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 687-ACF2101BU/1KG4 | ACF2101BU/1KG4-ND | 766906-ACF2101BU/1KG4 | ACF2101BU/1KG4 | ACF2101BU/1KG4 | 815-ACF2101BU/1KG4 | ACF2101BU/1KG4 |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACF2101BU/1KG4 | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP SW INTEG 2 CIRC 24SOIC | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||
| Slew Rate | 3 V/µs | 3 V/µs | 3 V/µs | 3.00E-6 V/µs | 3 V/µs | ||
| Bandwidth | 2 MHz | 2 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tape & Reel (TR) | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | Surface Mount | SOIC; 24-SOIC (0.295, 7.50mm Width) | SOIC; 24-SOIC (0.295\", 7.50mm Width) |