Buffer, Non-Inverting 1 Element 20 Bit per Element 3-State Output 64-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 765976-74SSTL16847DG
Series: 74SSTL
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 64-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 20mA, 20mA
Operating Supply Voltage: 3 V ~ 3.6 V
Number of Elements: 1
Number of Bits per Element: 20
Part Status: Obsolete(EOL)
Family Name: 74SSTL16847
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TSSOP
Introduction Date: September 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 74SSTL16847DGGRE4-ND | 765976-74SSTL16847DGGRE4 |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74SSTL16847DGGRE4 |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts |