Manufacturer: Texas Instruments
Win Source Part Number: 765662-74LVC1G07MDCK
Series: 74LVC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 1
Family Name: 74LVC1G07
Categories: Integrated Circuits (ICs)
Manufacturer Package: SC-70-5
Alternative Parts (Cross-Reference): 74LVCE1G07SE-7; TC7SZ07FU(T5LPP,E); TC7SZ07FU(T5LMTSAF;
Introduction Date: June 19, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SC-70-5
IC BUF NON-INVERT 5.5V SC70-5
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 765662-74LVC1G07MDCKREPG4 | 74LVC1G07MDCKREPG4-ND | 74LVC1G07MDCKREPG4 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G07MDCKREPG4 | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |