High Voltage, Precision Operational Amplifier. The ADA4700-1 is a high voltage, precision, single-channel operational amplifier with a wide operating voltage range (±5 V to ±50 V) and relatively high output current drive. Its advanced design combines low power (170 mW for a ±50 V supply), high bandwidth (3.5 MHz), and a high slew rate with unity-gain stability and phase inversion free performance. The ability to swing near rail to rail at the output enables designers to maximize signal-to-noise ratios (SNRs).
| Richardson RFPD | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | ADA4700-1ARDZ-R7 |
| Product Name | Amplifier - Op Amps |
| Features | Rail-Rail-Out |
| Supply Voltage (VS) | 5 to 50 volts |
| CMRR | 108 dB |