The ADA4528-1/ADA4528-2 are ultralow noise, zero-drift operational amplifiers featuring rail-to-rail input and output swing. With an offset voltage of 2.5 μV, offset voltage drift of 0.015 μV/°C, and typical noise of 97 nV p-p (0.1 Hz to 10 Hz, AV = +100), the ADA4528-1/ADA4528-2 are well suited for applications in which error sources cannot be tolerated.
| Richardson RFPD | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | ADA4528-1ARMZ-R7 |
| Product Name | Amplifier - Op Amps |
| Features | Rail-Rail-Out; Rail-Rail-In |
| Supply Voltage (VS) | 2.2 to 5.5 volts |
| CMRR | 135 dB |