New Yorker Electronics Co., Inc. Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| High-Frequency, Mica Capacitors, Ultra-HighFrequency Capacitor for CATV and RF Applications 0.1? Lead Spacing 500V | |
| Mica Capacitors, Standard Dipped 10000µF 500V | |
| Mica Capacitors, Standard Dipped 100V | |
| Mica Capacitors, Standard Dipped 11000µF 500V | |
| Mica Capacitors, Standard Dipped 12000µF 500V | |
| Mica Capacitors, Standard Dipped 13000µF 500V | |
| Mica Capacitors, Standard Dipped 15000µF 500V | |
| Mica Capacitors, Standard Dipped 16000µF 500V | |
| Mica Capacitors, Standard Dipped 18000µF 500V | |
| Mica Capacitors, Standard Dipped 2000µF 500V | |
| Mica Capacitors, Standard Dipped 20000µF 500V | |
| Mica Capacitors, Standard Dipped 2200µF 500V | |
| Mica Capacitors, Standard Dipped 22000µF 500V | |
| Mica Capacitors, Standard Dipped 2400µF 500V | |
| Mica Capacitors, Standard Dipped 24000µF 300V | |
| Mica Capacitors, Standard Dipped 2500µF 500V | |
| Mica Capacitors, Standard Dipped 25000µF 300V | |
| Mica Capacitors, Standard Dipped 2700µF 500V | |
| Mica Capacitors, Standard Dipped 27000µF 300V | |
| Mica Capacitors, Standard Dipped 3000µF 500V | |
| Mica Capacitors, Standard Dipped 30000µF 300V | |
| Mica Capacitors, Standard Dipped 300V | |
| Mica Capacitors, Standard Dipped 3300µF 500V | |
| Mica Capacitors, Standard Dipped 33000µF 100V | |
| Mica Capacitors, Standard Dipped 3600µF 500V | |
| Mica Capacitors, Standard Dipped 36000µF 100V | |
| Mica Capacitors, Standard Dipped 3900µF 500V | |
| Mica Capacitors, Standard Dipped 4300µF 500V | |
| Mica Capacitors, Standard Dipped 4700µF 500V | |
| Mica Capacitors, Standard Dipped 5000µF 500V | |
| Mica Capacitors, Standard Dipped 500V | |
| Mica Capacitors, Standard Dipped 5100µF 500V | |
| Mica Capacitors, Standard Dipped 5600µF 500V | |
| Mica Capacitors, Standard Dipped 6200µF 500V | |
| Mica Capacitors, Standard Dipped 6800µF 500V | |
| Mica Capacitors, Standard Dipped 7500µF 500V | |
| Mica Capacitors, Standard Dipped 8200µF 500V | |
| Mica Capacitors, Standard Dipped 82000µF 100V | |
| Mica Capacitors, Standard Dipped 9100µF 500V | |
| Mica Capacitors, Standard Dipped 91000µF 100V | |
| Mica Capacitors, Standard Dipped |
| << Prev | Next >> |