Cornell Dubilier Mica and PTFE Capacitors - CD30FD392FO3 CD30FD392FO3

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 770928-CD30FD392FO3 Series: CD30 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 3900pF Tolerance: ±1% Lead Spacing: 0.437" (11.10mm) Dielectric Material: Mica Family Name: CD30 Categories: Capacitors Dimension: 0.772" L x 0.260" W (19.60mm x 6.60mm) Height - Seated (Maximum): 0.858" (21.80mm) Voltage Rating DC: 500V Alternative Parts (Cross-Reference): CD30FD392FO3F; Introduction Date: March 12, 2002 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 770928-CD30FD392FO3 Series: CD30 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 3900pF Tolerance: ±1% Lead Spacing: 0.437" (11.10mm) Dielectric Material: Mica Family Name: CD30 Categories: Capacitors Dimension: 0.772" L x 0.260" W (19.60mm x 6.60mm) Height - Seated (Maximum): 0.858" (21.80mm) Voltage Rating DC: 500V Alternative Parts (Cross-Reference): CD30FD392FO3F; Introduction Date: March 12, 2002 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD30FD392FO3 - 770928-CD30FD392FO3 - Win Source Electronics
Laguna Hills, CA, United States
Mica and PTFE Capacitors - CD30FD392FO3
770928-CD30FD392FO3
Mica and PTFE Capacitors - CD30FD392FO3 770928-CD30FD392FO3
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 770928-CD30FD392FO3 Series: CD30 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 3900pF Tolerance: ±1% Lead Spacing: 0.437" (11.10mm) Dielectric Material: Mica Family Name: CD30 Categories: Capacitors Dimension: 0.772" L x 0.260" W (19.60mm x 6.60mm) Height - Seated (Maximum): 0.858" (21.80mm) Voltage Rating DC: 500V Alternative Parts (Cross-Reference): CD30FD392FO3F; Introduction Date: March 12, 2002 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 770928-CD30FD392FO3
Series: CD30
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 3900pF
Tolerance: ±1%
Lead Spacing: 0.437" (11.10mm)
Dielectric Material: Mica
Family Name: CD30
Categories: Capacitors
Dimension: 0.772" L x 0.260" W (19.60mm x 6.60mm)
Height - Seated (Maximum): 0.858" (21.80mm)
Voltage Rating DC: 500V
Alternative Parts (Cross-Reference): CD30FD392FO3F;
Introduction Date: March 12, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mica and PTFE Capacitors - CD30FD392FO3-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
CD30FD392FO3-ND
Mica and PTFE Capacitors CD30FD392FO3-ND
3900pF Mica Capacitor 500V Radial

3900pF Mica Capacitor 500V Radial

Buy Now Datasheet
Mica Capacitors 2002-CD30FD392FO3
Mica Capacitors, Standard Dipped 3900µF 500V

Mica Capacitors, Standard Dipped 3900µF 500V

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - CD30FD392FO3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
CD30FD392FO3
Capacitors - Mica and PTFE Capacitors CD30FD392FO3
CAP MICA 3900PF 1% 500V RADIAL

CAP MICA 3900PF 1% 500V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 770928-CD30FD392FO3 CD30FD392FO3-ND 2002-CD30FD392FO3 CD30FD392FO3
Product Name Mica and PTFE Capacitors - CD30FD392FO3 Mica and PTFE Capacitors Mica Capacitors Capacitors - Mica and PTFE Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0039 microF 3900 microF 0.0039 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 500 volts 500 volts 500 volts
Packing Method Bulk; Bulk Bulk Bag Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers