The CD30FD912JO3F is a standard dipped mica capacitor with a capacitance of 9100 pF and a rated voltage of 500 Vdc. It has a length of 0.79 in (20.1 mm), height of 0.88 in (22.4 mm), thickness of 0.33 in (8.4 mm), lead spacing of 0.438 in (11.1 mm), and lead diameter of 0.040 in (1.0 mm). The capacitor operates over a temperature range of -55 °C to +125 °C and features an epoxy case with copper-clad steel terminals having a nickel undercoat and 100% tin finish. It meets the EIA RS153B dimensional specification and has a minimum dV/dt pulse capability of 100,000 V/µs.
9100pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 9100µF 500V
CAP MICA 9100PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD30FD912JO3F | CD30FD912JO3F-ND | 2002-CD30FD912JO3F | CD30FD912JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0091 microF | 9100 microF | 0.0091 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |