Mica Capacitors, Standard Dipped 91000µF 100V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.091µF Mica Capacitor 100V Radial
CAP MICA 0.091UF 2% 100V RADIAL
| New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CD42FA913GO3 | CD42FA913GO3 | 338-3884-ND | CD42FA913GO3 |
| Product Name | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Capacitance Type | Fixed | Fixed | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 91000 microF | 0.0910 microF | 0.0910 microF | 0.0910 microF |
| WVDC | 100 volts | 100 volts | 100 volts | |
| Packing Method | Bag | Bulk | Bulk; Bulk |