The CD30FA363JO3F is a standard dipped mica capacitor with a capacitance of 36,000 pF and a rated voltage of 100 Vdc. It has a maximum length of 0.83 in (21.1 mm), height of 0.92 in (23.4 mm), and thickness of 0.45 in (11.4 mm), with a lead spacing of 0.438 in (11.1 mm) and lead diameter of 0.040 in (1.0 mm). The capacitor operates from -55 ºC to +125 ºC, has a dielectric strength test of 200% of rated voltage, and meets EIA RS153B dimensional specifications. Its case is encapsulated in epoxy with copper-clad steel terminals featuring a nickel undercoat and 100% tin finish.
0.036µF Mica Capacitor 100V Radial
Mica Capacitors, Standard Dipped 36000µF 100V
CAP MICA 0.036UF 5% 100V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD30FA363JO3F | CD30FA363JO3F-ND | 2002-CD30FA363JO3F | CD30FA363JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0360 microF | 0.0360 microF | 36000 microF | 0.0360 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |