The CD30FC273JO3F is a standard dipped mica capacitor with a capacitance of 27,000 pF and a rated voltage of 300 Vdc. It has a maximum length of 0.82 in (20.8 mm), a maximum height of 0.91 in (23.1 mm), a maximum thickness of 0.43 in (10.9 mm), a lead spacing of 0.438 in (11.1 mm), and a lead diameter of 0.040 in (1.0 mm). The capacitor operates over a temperature range of -55 °C to +125 °C, uses epoxy as case material, and features copper-clad steel terminals with a nickel undercoat and 100% tin finish. It meets EIA RS153B dimensional specifications and has a minimum dV/dt pulse capability of 100,000 V/µs. The part is non-flammable and designed for close-tolerance timing applications.
0.027µF Mica Capacitor 300V Radial
Mica Capacitors, Standard Dipped 27000µF 300V
CAP MICA 0.027UF 5% 300V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD30FC273JO3F | CD30FC273JO3F-ND | 2002-CD30FC273JO3F | CD30FC273JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0270 microF | 0.0270 microF | 27000 microF | 0.0270 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |