Standard dipped silvered mica capacitor with a capacitance of 12,000 pF and a rated voltage of 500 Vdc. It has a maximum length of 0.80 in (20.3 mm), height of 0.89 in (22.6 mm), thickness of 0.36 in (9.1 mm), terminal spacing of 0.438 in (11.1 mm), and terminal diameter of 0.040 in (1.0 mm). The case is epoxy with copper clad steel terminals featuring a nickel undercoat and 100% tin finish. It operates from -55°C to +125°C, meets EIA RS153B dimensional specifications, and has a minimum dV/dt pulse capability of 100,000 V/µs.
0.012µF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 12000µF 500V
CAP MICA 0.012UF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD30FD123JO3F | CD30FD123JO3F-ND | 2002-CD30FD123JO3F | CD30FD123JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0120 microF | 0.0120 microF | 12000 microF | 0.0120 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |