The CD30FD822JO3F is a standard dipped mica capacitor with a capacitance of 8200 pF and a rated voltage of 500 Vdc. It has a length of 0.79 in (20.1 mm), height of 0.88 in (22.4 mm), thickness of 0.32 in (8.1 mm), lead spacing of 0.438 in (11.1 mm), and lead diameter of 0.040 in (1.0 mm). The case is epoxy, with copper clad steel terminals featuring a nickel undercoat and 100% tin finish. It operates from -55 °C to +125 °C, meets EIA RS153B dimensions, and has a dV/dt pulse capability of at least 100,000 V/µs.
8200pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 8200µF 500V
CAP MICA 8200PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD30FD822JO3F | 338-3057-ND | 2002-CD30FD822JO3F | CD30FD822JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0082 microF | 8200 microF | 0.0082 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |