The CD42FA913JO3F is a standard dipped mica capacitor with a capacitance of 91,000 pF and a rated voltage of 100 Vdc. It measures 1.50 inches in length, 0.94 inches in height, and 0.50 inches in thickness, with a terminal spacing of 1.063 inches and a terminal diameter of 0.040 inches. The capacitor uses epoxy case material and has copper clad steel terminals with a nickel undercoat and 100% tin finish. It operates from -55 °C to +125 °C and meets the EIA RS153B dimensional specification. The part supports a minimum dV/dt pulse capability of 100,000 V/µs and is non-flammable in compliance with IEC 695-2-2. Reel packaging is available.
Mica Capacitors, Standard Dipped 91000µF 100V
CAP MICA 0.091UF 5% 100V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CD42FA913JO3F | 2002-CD42FA913JO3F | CD42FA913JO3F |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0910 microF | 91000 microF | 0.0910 microF |
| Capacitance Tolerance | 5 (+/- %) |