Cornell Dubilier Mica Capacitors CD30FD472GO3

Description
Mica Capacitors, Standard Dipped 4700µF 500V
Request a Quote Datasheet
Description
Mica Capacitors, Standard Dipped 4700µF 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica Capacitors 2002-CD30FD472GO3
Mica Capacitors, Standard Dipped 4700µF 500V

Mica Capacitors, Standard Dipped 4700µF 500V

Supplier's Site Datasheet
Mica and PTFE Capacitors - CD30FD472GO3 - 770929-CD30FD472GO3 - Win Source Electronics
Laguna Hills, CA, United States
Mica and PTFE Capacitors - CD30FD472GO3
770929-CD30FD472GO3
Mica and PTFE Capacitors - CD30FD472GO3 770929-CD30FD472GO3
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 770929-CD30FD472GO3 Series: CD30 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 4700pF Tolerance: ±2% Lead Spacing: 0.437" (11.10mm) Dielectric Material: Mica Family Name: CD30 Categories: Capacitors Dimension: 0.780" L x 0.272" W (19.81mm x 6.90mm) Height - Seated (Maximum): 0.858" (21.80mm) Voltage Rating DC: 500V Alternative Parts (Cross-Reference): CD30FD472GO3F; CD30FD472FO3F; CD30FD472FO3; Introduction Date: March 12, 2002 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 770929-CD30FD472GO3
Series: CD30
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 4700pF
Tolerance: ±2%
Lead Spacing: 0.437" (11.10mm)
Dielectric Material: Mica
Family Name: CD30
Categories: Capacitors
Dimension: 0.780" L x 0.272" W (19.81mm x 6.90mm)
Height - Seated (Maximum): 0.858" (21.80mm)
Voltage Rating DC: 500V
Alternative Parts (Cross-Reference): CD30FD472GO3F; CD30FD472FO3F; CD30FD472FO3;
Introduction Date: March 12, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mica and PTFE Capacitors - CD30FD472GO3-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
CD30FD472GO3-ND
Mica and PTFE Capacitors CD30FD472GO3-ND
4700pF Mica Capacitor 500V Radial

4700pF Mica Capacitor 500V Radial

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - CD30FD472GO3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
CD30FD472GO3
Capacitors - Mica and PTFE Capacitors CD30FD472GO3
CAP MICA 4700PF 2% 500V RADIAL

CAP MICA 4700PF 2% 500V RADIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-CD30FD472GO3 770929-CD30FD472GO3 CD30FD472GO3-ND CD30FD472GO3
Product Name Mica Capacitors Mica and PTFE Capacitors - CD30FD472GO3 Mica and PTFE Capacitors Capacitors - Mica and PTFE Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Range 4700 microF 0.0047 microF 0.0047 microF
WVDC 500 volts 500 volts 500 volts
Packing Method Bag Bulk; Bulk Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C564U016DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers