The CD30FD272JO3F is a standard dipped mica capacitor with a capacitance of 2700 pF and a rated voltage of 500 Vdc. It has a length of 0.77 in (19.6 mm), height of 0.85 in (21.6 mm), thickness of 0.25 in (6.4 mm), and lead spacing of 0.438 in (11.1 mm). The capacitor features an epoxy case, copper clad steel terminals with a nickel undercoat and 100% tin finish, and operates within a temperature range of -55 °C to +125 °C. It meets the EIA RS153B dimension specification and has a minimum dV/dt pulse capability of 100,000 V/µs.
2700pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 2700µF 500V
CAP MICA 2700PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD30FD272JO3F | CD30FD272JO3F-ND | 2002-CD30FD272JO3F | CD30FD272JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0027 microF | 2700 microF | 0.0027 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |