The CD30FD202JO3F is a standard dipped mica capacitor with a capacitance of 2000 pF and a rated voltage of 500 Vdc. It has a length of 0.77 in (19.6 mm), height of 0.85 in (21.6 mm), and thickness of 0.24 in (6.1 mm). The terminal spacing is 0.438 in (11.1 mm) and the terminal diameter is 0.040 in (1.0 mm). The case is epoxy, with copper clad steel terminals featuring a nickel undercoat and 100% tin finish. It operates within a temperature range of -55 °C to +125 °C, with a dielectric strength test at 200% of rated voltage and a minimum dV/dt pulse capability of 100,000 V/µs. Dimensions comply with EIA RS153B specification.
2000pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 2000µF 500V
CAP MICA 2000PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD30FD202JO3F | CD30FD202JO3F-ND | 2002-CD30FD202JO3F | CD30FD202JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0020 microF | 2000 microF | 0.0020 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |