Standard dipped mica capacitor with capacitance of 390 pF and rated voltage of 500 Vdc, featuring epoxy case, copper clad steel terminals with nickel undercoat and 100% tin finish, dimensions of 0.64 in (16.3 mm) length, 0.51 in (13.0 mm) height, 0.20 in (5.1 mm) thickness, 0.344 in (8.7 mm) spacing, and 0.032 in (0.8 mm) lead diameter. Operates from -55 °C to +125 °C, with a minimum dV/dt pulse capability of 100,000 V/µs, and meets EIA RS153B dimensional standards.
Mica Capacitors, Standard Dipped 500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 390PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD19FD391JO3F | 2002-CD19FD391JO3F | CD19FD391JO3F | CD19FD391JO3F |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 3.90E-4 microF | 3.90E-4 microF | 3.90E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |