The CD42FA753JO3F is a standard dipped silvered mica capacitor with a capacitance of 75,000 pF and a rated voltage of 100 Vdc. It has a rectangular case measuring 1.47 in (37.3 mm) in length, 0.91 in (23.1 mm) in height, and 0.44 in (11.2 mm) in thickness, with terminal spacing of 1.063 in (27.0 mm) and terminal diameter of 0.040 in (1.0 mm). The capacitor uses epoxy case material and copper-clad steel terminals with a 100% tin finish. It operates from -55 °C to +125 °C and meets EIA RS153B dimensional specifications. It has a minimum dV/dt pulse capability of 100,000 V/µs and is non-flammable in compliance with IEC 695-2-2. Reel packaging is available.
0.075µF Mica Capacitor 100V Radial
Mica Capacitors, Standard Dipped 100V
CAP MICA 0.075UF 5% 100V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD42FA753JO3F | CD42FA753JO3F-ND | 2002-CD42FA753JO3F | CD42FA753JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0750 microF | 0.0750 microF | 0.0750 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |