The CD30FD752JO3F is a standard dipped mica capacitor with a capacitance of 7500 pF and a rated voltage of 500 Vdc. It has a case size of 0.79 in (20.1 mm) in length, 0.88 in (22.4 mm) in height, and 0.31 in (7.9 mm) in thickness, with a lead spacing of 0.438 in (11.1 mm) and a lead diameter of 0.040 in (1.0 mm). The capacitor operates within a temperature range of -55 °C to +125 °C, uses epoxy as its case material, and features copper clad steel terminals with a nickel undercoat and 100% tin finish. It meets the EIA RS153B dimensional specification and has a minimum dV/dt pulse capability of 100,000 V/µs. The part is non-flammable and conforms to the IEC 695-2-2 standard when specified.
7500pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 7500µF 500V
CAP MICA 7500PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD30FD752JO3F | 338-3883-ND | 2002-CD30FD752JO3F | CD30FD752JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0075 microF | 7500 microF | 0.0075 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |