The CD19FD512JO3F is a standard dipped mica capacitor with a capacitance of 5100 pF and a rated voltage of 500 Vdc. It has a maximum length of 0.71 in (18.0 mm), height of 0.59 in (15.0 mm), and thickness of 0.37 in (9.4 mm). The terminal spacing is 0.344 in (8.7 mm) and the terminal diameter is 0.032 in (0.8 mm). The capacitor operates over a temperature range of -55 °C to +125 °C and features a non-flammable epoxy case with copper-clad steel terminals having a nickel undercoat and 100% tin finish. It meets the EIA RS153B dimensional specification and has a minimum dV/dt pulse capability of 100,000 V/μs.
Mica Capacitors, Standard Dipped 500V
CAP MICA 5100PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CD19FD512JO3F | 2002-CD19FD512JO3F | CD19FD512JO3F |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0051 microF | 0.0051 microF | |
| Capacitance Tolerance | 5 (+/- %) |