The CD42FC563JO3F is a standard dipped silvered mica capacitor with a capacitance of 56,000 pF and a rated voltage of 300 Vdc. It has a length of 1.46 in (37.1 mm), height of 0.91 in (23.1 mm), thickness of 0.42 in (10.7 mm), lead spacing of 1.063 in (27.0 mm), and lead diameter of 0.040 in (1.0 mm). The capacitor operates within a temperature range of -55 °C to +125 °C, features an epoxy case, copper-clad steel terminals with a nickel undercoat and 100% tin finish, and meets the EIA RS153B dimensional specification. It has a minimum dV/dt pulse capability of 100,000 V/µs and is non-flammable per IEC 695-2-2. Capacitance tolerance is ±5% (J).
0.056µF Mica Capacitor 300V Radial
Mica Capacitors, Standard Dipped 300V
CAP MICA 0.056UF 5% 300V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD42FC563JO3F | CD42FC563JO3F-ND | 2002-CD42FC563JO3F | CD42FC563JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0560 microF | 0.0560 microF | 0.0560 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |