Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1027248-CD42FD273FO3
Packaging: Bulk
Features: General Purpose
Voltage Rating: 500V
Height - Seated (Max): 0.882" (22.40mm)
Mounting: Through Hole
Capacitance: 0.027μF
Tolerance: ±1%
Lead Spacing: 1.063" (27.00mm)
Dielectric Material: Mica
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Mica Capacitors, Standard Dipped 500V
0.027µF Mica Capacitor 500V Radial
CAP MICA 0.027UF 1% 500V RADIAL
| Win Source Electronics | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1027248-CD42FD273FO3 | 2002-CD42FD273FO3 | CD42FD273FO3-ND | CD42FD273FO3 |
| Product Name | Mica and PTFE Capacitors - CD42FD273FO3 | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 0.0270 microF | 0.0270 microF | 0.0270 microF | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | ||
| WVDC | 500 volts | 500 volts | 500 volts | |
| WVAC | 500 volts |