CD42FA823JO3F is a standard dipped mica capacitor with a capacitance of 82,000 pF and a rated voltage of 100 Vdc. It measures 1.48 inches in length, 0.92 inches in height, and 0.46 inches in thickness, with a lead spacing of 1.063 inches and a lead diameter of 0.040 inches. The capacitor has an operating temperature range of -55°C to +125°C, a dielectric strength test of 200% of rated voltage, and a dV/dt pulse capability of at least 100,000 V/µs. It features an epoxy case, copper-clad steel terminals with a nickel undercoat and 100% tin finish, and complies with EIA RS153B dimensional specifications.
0.082µF Mica Capacitor 100V Radial
Mica Capacitors, Standard Dipped 100V
CAP MICA 0.082UF 5% 100V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD42FA823JO3F | CD42FA823JO3F-ND | 2002-CD42FA823JO3F | CD42FA823JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0820 microF | 0.0820 microF | 0.0820 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |