Standard dipped mica capacitor with a capacitance of 510 pF, rated voltage of 500 Vdc, and operating temperature range of -55°C to +125°C. The case dimensions are 0.64 in (16.3 mm) in length, 0.51 in (13.0 mm) in height, and 0.20 in (5.1 mm) in thickness, with a lead spacing of 0.344 in (8.7 mm) and lead diameter of 0.032 in (0.8 mm). The body is epoxy coated with copper-clad steel terminals featuring a nickel undercoat and 100% tin finish. It meets the EIA RS153B dimensional specification and has a minimum dV/dt pulse capability of 100,000 V/µs.
510pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 500V
CAP MICA 510PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD19FD511JO3F | 338-3043-ND | 2002-CD19FD511JO3F | CD19FD511JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 5.10E-4 microF | 5.10E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |