The CD19FD362JO3F is a standard dipped mica capacitor with a capacitance of 3600 pF and a rated voltage of 500 Vdc. It has a maximum length of 0.68 in (17.3 mm), height of 0.56 in (14.2 mm), thickness of 0.30 in (7.6 mm), terminal spacing of 0.344 in (8.7 mm), and terminal diameter of 0.032 in (0.8 mm). The capacitor uses epoxy case material and copper clad steel terminals with a nickel undercoat and 100% tin finish. It operates within a temperature range of -55 °C to +125 °C and meets the EIA RS153B dimensional specification. The part has a minimum dV/dt pulse capability of 100,000 V/µs and is non-flammable.
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
Mica Capacitors, Standard Dipped 500V
CAP MICA 3600PF 5% 500V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD19FD362JO3F | CD19FD362JO3F | 2002-CD19FD362JO3F | CD19FD362JO3F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0036 microF | 0.0036 microF | 0.0036 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |