Standard dipped mica capacitor with a capacitance of 2200 pF and a rated voltage of 500 Vdc, featuring an epoxy case, copper clad steel terminals with nickel undercoat and 100% tin finish, and dimensions of 0.77 in (19.6 mm) in length, 0.85 in (21.6 mm) in height, 0.25 in (6.4 mm) in thickness, a lead spacing of 0.438 in (11.1 mm), and a lead diameter of 0.040 in (1.0 mm). It operates from -55°C to +125°C and meets EIA RS153B dimensional specifications, with a minimum dV/dt pulse capability of 100,000 V/µs and non-flammability per IEC 695-2-2.
2200pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 2200µF 500V
CAP MICA 2200PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD30FD222JO3F | CD30FD222JO3F-ND | 2002-CD30FD222JO3F | CD30FD222JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0022 microF | 2200 microF | 0.0022 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |