The CD30FD622JO3F is a standard dipped mica capacitor with a capacitance of 6200 pF and a rated voltage of 500 Vdc. It has a case dimensions of 0.78 in (19.8 mm) in length, 0.87 in (22.1 mm) in height, and 0.29 in (7.4 mm) in thickness, with a lead spacing of 0.438 in (11.1 mm) and a lead diameter of 0.040 in (1.0 mm). The capacitor operates within a temperature range of -55°C to +125°C, has a dielectric strength test of 200% of rated voltage, and meets the EIA RS153B dimension specification. Its case is epoxy, with copper-clad steel terminals featuring a nickel undercoat and 100% tin finish. It supports a minimum dV/dt pulse capability of 100,000 V/µs.
6200pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 6200µF 500V
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
CAP MICA 6200PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD30FD622JO3F | 338-3056-ND | 2002-CD30FD622JO3F | CD30FD622JO3F | CD30FD622JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0062 microF | 6200 microF | 0.0062 microF | 0.0062 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |