The CD30FD392JO3F is a standard dipped mica capacitor with a capacitance of 3900 pF and a rated voltage of 500 Vdc. It has a maximum length of 0.77 in (19.6 mm), height of 0.86 in (21.8 mm), thickness of 0.26 in (6.6 mm), and lead spacing of 0.438 in (11.1 mm). The case is epoxy with copper-clad steel terminals featuring a nickel undercoat and 100% tin finish. The capacitor operates from -55 °C to +125 °C, meets the EIA RS153B dimension specification, and has a minimum dV/dt pulse capability of 100,000 V/µs.
3900pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 3900µF 500V
CAP MICA 3900PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD30FD392JO3F | CD30FD392JO3F-ND | 2002-CD30FD392JO3F | CD30FD392JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0039 microF | 3900 microF | 0.0039 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |