CD30FD362JO3F is a standard dipped mica capacitor with a capacitance of 3600 pF and a rated voltage of 500 Vdc. It features an epoxy case, copper-clad steel terminals with a nickel undercoat and 100% tin finish, and measures 0.77 in (19.6 mm) in length, 0.86 in (21.8 mm) in height, and 0.26 in (6.6 mm) in thickness. The capacitor operates from -55°C to +125°C and meets the EIA RS153B dimensional specification. It has a minimum dV/dt pulse capability of 100,000 V/µs and is non-flammable, complying with IEC 695-2-2. The capacitance tolerance is ±5% (J).
3600pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 3600µF 500V
CAP MICA 3600PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD30FD362JO3F | CD30FD362JO3F-ND | 2002-CD30FD362JO3F | CD30FD362JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0036 microF | 3600 microF | 0.0036 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |