The CD30FA333JO3F is a standard dipped mica capacitor with a capacitance of 33,000 pF and a rated voltage of 100 Vdc. It has a maximum length of 0.83 in (21.1 mm), height of 0.91 in (23.1 mm), and thickness of 0.44 in (11.2 mm). The part features a terminal spacing of 0.438 in (11.1 mm) and a terminal diameter of 0.040 in (1.0 mm). The capacitor operates within a temperature range of -55 °C to +125 °C, consistent with the O temperature code, and meets the EIA RS153B dimensional specification. The case is encapsulated in epoxy, and terminals are copper-clad steel with a nickel undercoat and 100% tin finish.
0.033µF Mica Capacitor 100V Radial
Mica Capacitors, Standard Dipped 33000µF 100V
CAP MICA 0.033UF 5% 100V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD30FA333JO3F | CD30FA333JO3F-ND | 2002-CD30FA333JO3F | CD30FA333JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 33000 microF | 0.0330 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |