Cornell Dubilier Mica and PTFE Capacitors - CD42FD473GO3F CD42FD473GO3F

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777756-CD42FD473GO3F Series: CD42 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 0.047μF Tolerance: ±2% Lead Spacing: 1.063" (27.00mm) Dielectric Material: Mica Family Name: CD4 Categories: Capacitors Dimension: 1.469" L x 0.449" W (37.30mm x 11.40mm) Height - Seated (Maximum): 0.909" (23.10mm) Voltage Rating DC: 500V Alternative Parts (Cross-Reference): CD42FD473GO3; CD42FD473FO3; CD42FD473FO3F; Introduction Date: March 30, 2009 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777756-CD42FD473GO3F Series: CD42 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 0.047μF Tolerance: ±2% Lead Spacing: 1.063" (27.00mm) Dielectric Material: Mica Family Name: CD4 Categories: Capacitors Dimension: 1.469" L x 0.449" W (37.30mm x 11.40mm) Height - Seated (Maximum): 0.909" (23.10mm) Voltage Rating DC: 500V Alternative Parts (Cross-Reference): CD42FD473GO3; CD42FD473FO3; CD42FD473FO3F; Introduction Date: March 30, 2009 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD42FD473GO3F - 777756-CD42FD473GO3F - Win Source Electronics
Laguna Hills, CA, United States
Mica and PTFE Capacitors - CD42FD473GO3F
777756-CD42FD473GO3F
Mica and PTFE Capacitors - CD42FD473GO3F 777756-CD42FD473GO3F
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777756-CD42FD473GO3F Series: CD42 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 0.047μF Tolerance: ±2% Lead Spacing: 1.063" (27.00mm) Dielectric Material: Mica Family Name: CD4 Categories: Capacitors Dimension: 1.469" L x 0.449" W (37.30mm x 11.40mm) Height - Seated (Maximum): 0.909" (23.10mm) Voltage Rating DC: 500V Alternative Parts (Cross-Reference): CD42FD473GO3; CD42FD473FO3; CD42FD473FO3F; Introduction Date: March 30, 2009 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777756-CD42FD473GO3F
Series: CD42
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 0.047μF
Tolerance: ±2%
Lead Spacing: 1.063" (27.00mm)
Dielectric Material: Mica
Family Name: CD4
Categories: Capacitors
Dimension: 1.469" L x 0.449" W (37.30mm x 11.40mm)
Height - Seated (Maximum): 0.909" (23.10mm)
Voltage Rating DC: 500V
Alternative Parts (Cross-Reference): CD42FD473GO3; CD42FD473FO3; CD42FD473FO3F;
Introduction Date: March 30, 2009
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mica Capacitors 2002-CD42FD473GO3F
Mica Capacitors, Standard Dipped 500V

Mica Capacitors, Standard Dipped 500V

Supplier's Site Datasheet
Mica and PTFE Capacitors - CD42FD473GO3F-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
CD42FD473GO3F-ND
Mica and PTFE Capacitors CD42FD473GO3F-ND
0.047µF Mica Capacitor 500V Radial

0.047µF Mica Capacitor 500V Radial

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - CD42FD473GO3F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
CD42FD473GO3F
Capacitors - Mica and PTFE Capacitors CD42FD473GO3F
CAP MICA 0.047UF 2% 500V RADIAL

CAP MICA 0.047UF 2% 500V RADIAL

Supplier's Site
CAP MICA 0.047UF 2% 500V RADIAL - 192-CD42FD473GO3F - Utmel Electronic Limited
Hong Kong, China
CAP MICA 0.047UF 2% 500V RADIAL
192-CD42FD473GO3F
CAP MICA 0.047UF 2% 500V RADIAL 192-CD42FD473GO3F
CAP MICA 0.047UF 2% 500V RADIAL

CAP MICA 0.047UF 2% 500V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 777756-CD42FD473GO3F 2002-CD42FD473GO3F CD42FD473GO3F-ND CD42FD473GO3F 192-CD42FD473GO3F
Product Name Mica and PTFE Capacitors - CD42FD473GO3F Mica Capacitors Mica and PTFE Capacitors Capacitors - Mica and PTFE Capacitors CAP MICA 0.047UF 2% 500V RADIAL
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
WVDC 500 volts 500 volts 500 volts 500 volts
Packing Method Bulk; Bulk Bag Bulk Bulk; Bulk Tape Reel; Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C284U010EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details