The CD30FD562JO3F is a standard dipped mica capacitor in the CD30 series, designed for high stability and close tolerance applications. It features an epoxy case, copper clad steel terminals with a nickel undercoat and 100% tin finish, and meets EIA RS153B dimensional specifications. The capacitor has a capacitance of 5600 pF rated at 300 Vdc, with a maximum operating temperature of +125 °C and a minimum dV/dt pulse capability of 100,000 V/µs. Dimensions are 0.68 in (17.3 mm) in length, 0.56 in (14.2 mm) in height, and 0.31 in (7.9 mm) in thickness, with a lead spacing of 0.344 in (8.7 mm). Reel packaging is available.
5600pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 5600µF 500V
CAP MICA 5600PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD30FD562JO3F | 338-3055-ND | 2002-CD30FD562JO3F | CD30FD562JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0056 microF | 5600 microF | 0.0056 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |