New Yorker Electronics Co., Inc. Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| Mica Capacitors, Standard Dipped 15µF 2500V | |
| Mica Capacitors, Standard Dipped 22µF 2500V | |
| Mica Capacitors, Standard Dipped 27µF 2500V | |
| Mica Capacitors, Standard Dipped 2700µF 1000V | |
| Mica Capacitors, Standard Dipped 33µF 1500V | |
| Mica Capacitors, Standard Dipped 33µF 2500V | |
| Mica Capacitors, Standard Dipped 39µF 2000V | |
| Mica Capacitors, Standard Dipped 39µF 2500V | |
| Mica Capacitors, Standard Dipped 3900µF 1000V | |
| Mica Capacitors, Standard Dipped 4300µF 1000V | |
| Mica Capacitors, Standard Dipped 47µF 2500V | |
| Mica Capacitors, Standard Dipped 4700µF | |
| Mica Capacitors, Standard Dipped 51µF 2500V | |
| Mica Capacitors, Standard Dipped 82µF 1500V | |
| Mica Capacitors, Standard Dipped | |
| Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 1000V |
| << Prev | Next >> |