The CD30FD512JO3F is a standard dipped mica capacitor with a capacitance of 5100 pF and a rated voltage of 500 Vdc. It has a length of 0.78 in (19.8 mm), height of 0.86 in (21.8 mm), thickness of 0.28 in (7.1 mm), lead spacing of 0.438 in (11.1 mm), and lead diameter of 0.040 in (1.0 mm). The capacitor uses epoxy as case material and has copper clad steel terminals with a nickel undercoat and 100% tin finish. It operates within a temperature range of -55 °C to +125 °C and meets EIA RS153B dimensional specifications. The part has a minimum dV/dt pulse capability of 100,000 V/µs and is non-flammable in accordance with IEC 695-2-2.
5100pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 5100µF 500V
CAP MICA 5100PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD30FD512JO3F | CD30FD512JO3F-ND | 2002-CD30FD512JO3F | CD30FD512JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0051 microF | 5100 microF | 0.0051 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |