CD19FD681JO3F is a standard dipped silvered mica capacitor with a capacitance of 680 pF and a rated voltage of 500 Vdc. It has a case size of 0.64 in length, 0.51 in height, and 0.20 in thickness, with a terminal spacing of 0.344 in and a terminal diameter of 0.032 in. The capacitor operates over a temperature range of -55 ºC to +125 ºC, uses epoxy as a case material, and has copper-clad steel terminals with a nickel undercoat and 100% tin finish. It meets EIA RS153B dimensional specifications and has a minimum dV/dt pulse capability of 100,000 V/µs.
Mica Capacitors, Standard Dipped 500V
Category: Capacitors>Niobium Oxide Capacitors
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Dielectric Material: Polypropylene (PP)
Operating Temperature: -60°C ~ 180°C
Mounting Type: Fixed
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
CAP MICA 680PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD19FD681JO3F | 2002-CD19FD681JO3F | CD19FD681JO3F | CD19FD681JO3F | |
| Product Name | Mica | Mica Capacitors | Capacitors - Niobium Oxide Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 6.80E-4 microF | 0.2200 microF | 6.80E-4 microF | 6.80E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 20 (+/- %) | 5 (+/- %) |