CD30FC243JO3F is a standard dipped mica capacitor with a capacitance of 24,000 pF and a rated voltage of 300 Vdc, housed in a case measuring 0.82 in (20.8 mm) in length, 0.90 in (22.9 mm) in height, and 0.41 in (10.4 mm) in thickness, with a lead spacing of 0.438 in (11.1 mm). It operates within the temperature range of -55°C to +125°C, has a dielectric strength test of 200% of rated voltage, and meets EIA RS153B dimensional specifications. The case is epoxy, and terminals are copper-clad steel with a nickel undercoat and 100% tin finish. It has a minimum dV/dt pulse capability of 100,000 V/µs.
Mica Capacitors, Standard Dipped 24000µF 300V
0.024µF Mica Capacitor 300V Radial
CAP MICA 0.024UF 5% 300V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD30FC243JO3F | 2002-CD30FC243JO3F | CD30FC243JO3F-ND | CD30FC243JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0240 microF | 24000 microF | 0.0240 microF | 0.0240 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |