The CD19FD501JO3F is a standard dipped mica capacitor with a capacitance of 500 pF and a rated voltage of 500 Vdc. It has a length of 0.64 in (16.3 mm), height of 0.51 in (13.0 mm), thickness of 0.20 in (5.1 mm), terminal spacing of 0.344 in (8.7 mm), and terminal diameter of 0.032 in (0.8 mm). The case is epoxy with copper clad steel terminals featuring a nickel undercoat and 100% tin finish. It operates from -55 °C to +125 °C and meets the EIA RS153B dimensional specification. The capacitor supports a minimum dV/dt pulse capability of 100,000 V/µs.
Mica Capacitors, Standard Dipped 500V
CAP MICA 500PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CD19FD501JO3F | 2002-CD19FD501JO3F | CD19FD501JO3F |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 5.00E-4 microF | 5.00E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) |